Quad 2-Input NAND Schmitt Trigger IC, CMOS, SOIC N Product overview: 74LVX132MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX132MX can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007338-74LVX132MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 15.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9V
Logic Level - High: 2.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LVX132; Logic IC Family:74LVX; Supply Voltage Min:2V RoHS Compliant: Yes
Logic Gates Qd 2-Inp NAND Sc Trg
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LVX132MX | 74LVX132MXTR-ND | 007338-74LVX132MX | 74LVX132MX | 74LVX132MX | 74LVX132MX | 38C7939 | 74LVX132MX |
| Product Name | Quad SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LVX132MX | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic Gates |
| Gate Type | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | ||
| Supply Voltage | 3.6V | 2V ~ 3.6V | 2 V ~ 3.6 V | 3.6V | 3.6V; 2V ~ 3.6V | 2.2V (Low), 0.9V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 15.4 ns | 15.4 ns | 15.4 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |