onsemi Logic IC 74LVX132MTCX

Description
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74LVX132MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX132MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74LVX132MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX132MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74LVX132MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX132MTCX can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74LVX132MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX132MTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVX132MTCX - 118152-74LVX132MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVX132MTCX
118152-74LVX132MTCX
Logic - Logic - Gates and Inverters - 74LVX132MTCX 118152-74LVX132MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 118152-74LVX132MTCX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 15.4ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9V Logic Level - High: 2.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 118152-74LVX132MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 15.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9V
Logic Level - High: 2.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Gates and Inverters - 74LVX132MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVX132MTCXTR-ND
Gates and Inverters 74LVX132MTCXTR-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74LVX132MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVX132MTCXDKR-ND
Gates and Inverters 74LVX132MTCXDKR-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74LVX132MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVX132MTCXCT-ND
Gates and Inverters 74LVX132MTCXCT-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
 - 74LVX132MTCX - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
 - 74LVX132MTCX - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 74LVX132MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVX132MTCX
Gates and Inverters 74LVX132MTCX
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Nand Gate, Schmitt, Quad, 2 I/p, Tssop14; Logic Family / Base Number Onsemi - 31Y6434 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Schmitt, Quad, 2 I/p, Tssop14; Logic Family / Base Number Onsemi
31Y6434
Nand Gate, Schmitt, Quad, 2 I/p, Tssop14; Logic Family / Base Number Onsemi 31Y6434
NAND GATE, SCHMITT, QUAD, 2 I/P, TSSOP14; Logic Family / Base Number:74LVX132; Logic Type:NAND Schmitt Trigger; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

NAND GATE, SCHMITT, QUAD, 2 I/P, TSSOP14; Logic Family / Base Number:74LVX132; Logic Type:NAND Schmitt Trigger; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVX132MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVX132MTCX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVX132MTCX
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - 74LVX132MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVX132MTCX
Logic - Gates and Inverters 74LVX132MTCX
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LVX132MTCX 118152-74LVX132MTCX 74LVX132MTCXTR-ND 74LVX132MTCX 74LVX132MTCX 31Y6434 74LVX132MTCX 74LVX132MTCX
Product Name Logic IC Logic - Logic - Gates and Inverters - 74LVX132MTCX Gates and Inverters Gates and Inverters Nand Gate, Schmitt, Quad, 2 I/p, Tssop14; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND; NAND NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND Gate NAND; NAND Schmitt Trigger NAND NOT; NAND
Supply Voltage 2.5 V, 3.3 V 2 V ~ 3.6 V 2V ~ 3.6V 3.6V; 2V ~ 3.6V 3.6V 3.6V 2.2V (Low), 0.9V (High)
Logic Family LVX CMOS
Inputs 2 2 2 2 2
Propagation Delay 15.4 ns 15.4 ns 15.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-1989-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
5 suppliers
Gates and Inverters - 5438FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 2138997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details