NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC Product overview: 74LVX132M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX132M can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1133337-74LVX132M
Packaging: Tube
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.9V
Logic Level - High: 2.2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVX132
Manufacturer Pack Quantity: 1,100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 15.4ns at 3.3V, 50pF
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LVX132; Logic IC Family:74LVX; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Qd 2-Inp NAND Sc Trg
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVX132MFS-ND | 705-74LVX132M | 1133337-74LVX132M | 74LVX132M | 74LVX132M | 78K6341 | 74LVX132M | 74LVX132M |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - 74LVX132M | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Quad Nand Gate, Schmitt Trigger, Soic-14; Logic Function Onsemi | Logic - Gates and Inverters | Logic Gates |
| Gate Type | NAND | NAND; NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | ||
| Supply Voltage | 2V ~ 3.6V | 2.5 V, 3.3 V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 2.2V (Low), 0.9V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 15.4 ns | 15.4 ns | 15.4 ns | |||||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |