Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007335-74LVX125MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
IC BUF NON-INVERT 3.6V 14SOIC
IC BUF NON-INVERT 3.6V 14SOIC
74LVX Series 3.6 V Low Voltage Quad Buffer with 3-STATE Outputs - SOIC-14
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 007335-74LVX125MX | 74LVX125MXCT-ND | 74LVX125MX | 74LVX125MX | 598-74LVX125MX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX125MX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | 74LVX Series 3.6 V Low Voltage Quad Buffer with 3-STATE Outputs - SOIC-14 |
| Supply Voltage (VS) | 2 to 3.6 volts | 2 to 3.6 volts | 2.7 volts |