Buffers & Line Drivers Quad Buffer
BUFFER, QUAD, TRI-STATE, TSSOP-14; Logic Family / Base Number:74LVX125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LVX; LogicRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 74LVX125MTCX | 31Y6432 |
| Product Name | Buffers & Line Drivers | Buffer, Quad, Tri-State, Tssop-14; Logic Family / Base Number Onsemi |