NON INVERTING BUFFER, SOIC-14; Logic Family / Base Number:74LVX125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LVX; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 78K6340 |
| Product Name | Non Inverting Buffer, Soic-14; Logic Family / Base Number Onsemi |