onsemi Logic - Flip Flops 74LVX112SJX

Description
IC FF JK TYPE DUAL 1BIT 16SOP
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Logic - Flip Flops
74LVX112SJX
Logic - Flip Flops 74LVX112SJX
IC FF JK TYPE DUAL 1BIT 16SOP

IC FF JK TYPE DUAL 1BIT 16SOP

Supplier's Site Datasheet
Flip Flops - 74LVX112SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVX112SJX
Flip Flops 74LVX112SJX
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74LVX112SJX 74LVX112SJX
Product Name Logic - Flip Flops Flip Flops
fMAX 150 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3251-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
 - 74FCT273PC - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family CMOS; FCT
View Details
3 suppliers