onsemi Logic - Flip Flops 74LVX112MX

Description
IC FF JK TYPE DUAL 1BIT 16SOIC
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LVX112MX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVX112MX
Logic - Flip Flops 74LVX112MX
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - 74LVX112MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVX112MX
Flip Flops 74LVX112MX
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74LVX112MX 74LVX112MX
Product Name Logic - Flip Flops Flip Flops
fMAX 150 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74ALVCH16823DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
 - 54ALS74AJ - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type DIP; CDIP
View Details
CD54HCT273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset - 5962-8772501RA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 38 ns
fMAX 25 MHz
View Details
3 suppliers