onsemi Logic IC 74LVX08MTCX

Description
Logic Gates Qd 2-Input AND Gate Product overview: 74LVX08MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX08MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logic Gates Qd 2-Input AND Gate Product overview: 74LVX08MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX08MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Gates Qd 2-Input AND Gate Product overview: 74LVX08MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX08MTCX can be used for catalog matching and distributor lookup.

Logic Gates Qd 2-Input AND Gate Product overview: 74LVX08MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX08MTCX can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - 74LVX08MTCX - 007331-74LVX08MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVX08MTCX
007331-74LVX08MTCX
Logic - Logic - Gates and Inverters - 74LVX08MTCX 007331-74LVX08MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007331-74LVX08MTCX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 10.6ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.8 V Logic Level - High: 1.5 V to 2.4 V Family Name: 74LVX08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): TC74LVX08FT(SOE); TC74LVX08FT; TC74LVX08FT(EL,M); TC74LVX08FT(SPL); Introduction Date: February 09, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007331-74LVX08MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.8 V
Logic Level - High: 1.5 V to 2.4 V
Family Name: 74LVX08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): TC74LVX08FT(SOE); TC74LVX08FT; TC74LVX08FT(EL,M); TC74LVX08FT(SPL);
Introduction Date: February 09, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Gates and Inverters - 74LVX08MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVX08MTCXCT-ND
Gates and Inverters 74LVX08MTCXCT-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74LVX08MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVX08MTCXTR-ND
Gates and Inverters 74LVX08MTCXTR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74LVX08MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVX08MTCXDKR-ND
Gates and Inverters 74LVX08MTCXDKR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVX08MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVX08MTCX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVX08MTCX
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - 74LVX08MTCX - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVX08MTCX
Gates and Inverters 74LVX08MTCX
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi - 31Y6431 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi
31Y6431
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi 31Y6431
AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74LVX08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74LVX08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVX08MTCX
Logic Gates 74LVX08MTCX
Logic Gates Qd 2-Input AND Gate

Logic Gates Qd 2-Input AND Gate

Buy Now Datasheet
Logic - Gates and Inverters - 74LVX08MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVX08MTCX
Logic - Gates and Inverters 74LVX08MTCX
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
IC GATE AND 4CH 2-INP 14-TSSOP - 598-74LVX08MTCX - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14-TSSOP
598-74LVX08MTCX
IC GATE AND 4CH 2-INP 14-TSSOP 598-74LVX08MTCX
IC GATE AND 4CH 2-INP 14-TSSOP

IC GATE AND 4CH 2-INP 14-TSSOP

Supplier's Site
Gates and Inverters - 74LVX08MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVX08MTCX
Gates and Inverters 74LVX08MTCX
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LVX08MTCX 007331-74LVX08MTCX 74LVX08MTCXCT-ND 74LVX08MTCX 74LVX08MTCX 31Y6431 74LVX08MTCX 74LVX08MTCX 598-74LVX08MTCX 74LVX08MTCX
Product Name Logic IC Logic - Logic - Gates and Inverters - 74LVX08MTCX Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi Logic Gates Logic - Gates and Inverters IC GATE AND 4CH 2-INP 14-TSSOP Gates and Inverters
Gate Type AND; AND NOT; AND; AND Gate AND AND AND; AND Gate AND; AND Gate NOT; AND AND AND; AND Gate
Supply Voltage 2.5 V, 3.3 V 2 V ~ 3.6 V 2V ~ 3.6V 3.6V 2V ~ 3.6V 3.6V 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) 2.7V 3.6V; 2V ~ 3.6V
Logic Family LVX CMOS CMOS; CMOS
IC Package Type Other; Reel SOP; SSOP; TSSOP; Other; 14-TSSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" Other; 14-TSSOP (0.173", 4.40mm Width) Other; TSSOP SSOP; Other; 14-TSSOP (0.173, 4.40mm Width) SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Inputs 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers