onsemi Quad 3.6V SOIC Logic IC 74LVX08M

Description
CMOS Quad 2-Input AND Gate, SOIC, 3.6V Product overview: 74LVX08M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX08M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Quad 2-Input AND Gate, SOIC, 3.6V Product overview: 74LVX08M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX08M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-74LVX08M
Quad 3.6V SOIC Logic IC 705-74LVX08M
CMOS Quad 2-Input AND Gate, SOIC, 3.6V Product overview: 74LVX08M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX08M can be used for catalog matching and distributor lookup.

CMOS Quad 2-Input AND Gate, SOIC, 3.6V Product overview: 74LVX08M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX08M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVX08M - 076431-74LVX08M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVX08M
076431-74LVX08M
Logic - Logic - Gates and Inverters - 74LVX08M 076431-74LVX08M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076431-74LVX08M Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 10.6ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.8 V Logic Level - High: 1.5 V to 2.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 55

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076431-74LVX08M
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.8 V
Logic Level - High: 1.5 V to 2.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 55

Buy Now Datasheet
 - 74LVX08M - Rochester Electronics
Newburyport, MA, United States
AND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
 - 74LVX08M - Rochester Electronics
Newburyport, MA, United States
AND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 74LVX08M-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVX08M-ND
Gates and Inverters 74LVX08M-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - 74LVX08M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVX08M
Logic - Gates and Inverters 74LVX08M
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
FAIRCHILD SEMICONDUCTOR 74LVX08M AND Gate, LV Family, 4 Gate, 2 Input, 4 mA, 2V to 3.6V, SOIC-14 - 598-74LVX08M - Utmel Electronic Limited
Hong Kong, China
FAIRCHILD SEMICONDUCTOR 74LVX08M AND Gate, LV Family, 4 Gate, 2 Input, 4 mA, 2V to 3.6V, SOIC-14
598-74LVX08M
FAIRCHILD SEMICONDUCTOR 74LVX08M AND Gate, LV Family, 4 Gate, 2 Input, 4 mA, 2V to 3.6V, SOIC-14 598-74LVX08M
FAIRCHILD SEMICONDUCTOR 74LVX08M AND Gate, LV Family, 4 Gate, 2 Input, 4 mA, 2V to 3.6V, SOIC-14

FAIRCHILD SEMICONDUCTOR 74LVX08M AND Gate, LV Family, 4 Gate, 2 Input, 4 mA, 2V to 3.6V, SOIC-14

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74LVX08M
Logic Gates 74LVX08M
Logic Gates Qd 2-Input AND Gate

Logic Gates Qd 2-Input AND Gate

Buy Now Datasheet
Gates and Inverters - 74LVX08M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVX08M
Gates and Inverters 74LVX08M
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVX08M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVX08M
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVX08M
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - 74LVX08M - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVX08M
Gates and Inverters 74LVX08M
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LVX08M 076431-74LVX08M 74LVX08M 74LVX08M-ND 74LVX08M 598-74LVX08M 74LVX08M 74LVX08M 74LVX08M 74LVX08M
Product Name Quad 3.6V SOIC Logic IC Logic - Logic - Gates and Inverters - 74LVX08M Gates and Inverters Logic - Gates and Inverters FAIRCHILD SEMICONDUCTOR 74LVX08M AND Gate, LV Family, 4 Gate, 2 Input, 4 mA, 2V to 3.6V, SOIC-14 Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND; AND GATE NOT; AND; AND Gate AND AND NOT; AND AND AND; AND Gate AND AND; AND Gate
Supply Voltage 3.6V 2 V ~ 3.6 V 2V ~ 3.6V 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) 2.7V 3.6V; 2V ~ 3.6V 3.6V 2V ~ 3.6V
Inputs 2 2 2 2 2 2
Propagation Delay 10.6 ns 10.6 ns 10.6 ns 10.6 ns 10.6 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHC1GU04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details