The 74LVX04SJX is a low voltage hex inverter that contains six inverters, designed to facilitate voltage level translation from 5 V to 3 V. This feature allows it to interface effectively between 5 V and 3 V systems, making it suitable for low power and low noise applications at 3.3 V. The device is characterized by guaranteed simultaneous switching noise levels and dynamic threshold performance, ensuring reliable operation in various conditions. The maximum ratings indicate that the device can tolerate input voltages up to 6.5 V and has a power dissipation capability of 833 mW. It operates within a recommended supply voltage range of 2.0 to 3.6 V and can function in temperatures from -40 to 85 °C. The device is also Pb-free and halide-free, aligning with modern environmental standards. With a propagation delay time of approximately 10.1 ns at 3.3 V and a low input leakage current, the 74LVX04SJX is suitable for high-speed applications. Its compact TSSOP-14 package allows for efficient space utilization on PCBs. This product is ideal for engineers looking for a reliable inverter solution in low voltage digital circuits.
Inverter IC 6 Channel 14-SOP
IC INVERTER 6CH 1-INP 14SOP
Inverter IC 6 Channel 14-SOP
IC INVERTER 6CH 6-INP 14SOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVX04SJX-ND | 74LVX04SJX | 74LVX04SJX | 74LVX04SJX |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) |
| Inputs | 1 | 1 | ||
| Propagation Delay | 9.7 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA |