The 74LVX04SJ is a low voltage hex inverter from Quarktwin Technology Ltd., featuring six inverters in a 14-lead Small Outline Package (SOP). It supports input voltage level translation from 5V to 3V, making it suitable for interfacing between 5V and 3.3V systems. The device operates within a supply voltage range of 2.0V to 3.6V and can tolerate input voltages up to 7V. It is designed for low power and low noise applications, with a maximum power dissipation of 180mW. The operating temperature range is from -40°C to +85°C. The 74LVX04SJ is compliant with lead-free standards and is available in tape and reel packaging options.
IC INVERTER 6CH 6-INP 14SOP
IC INVERTER 6CH 1-INP 14SOP
Inverter IC 6 Channel 14-SOP
Inverter IC 6 Channel 14-SOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVX04SJ | 74LVX04SJ | 74LVX04SJ |
| Product Name | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V | 3.6V; 2V ~ 3.6V |
| Operating Current | 0.0020 mA | 4 mA | |
| Low Level Output Current (Sink) | 4 mA |