Inverter IC 6 Channel 14-TSSOP
Hex Inverter IC, 6-Input, CMOS, TSSOP, Surface Mount Product overview: 74LVX04MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX04MTC can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVX04MTC-ND | 705-74LVX04MTC | 74LVX04MTC | 74LVX04MTC |
| Product Name | Gates and Inverters | SMD TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) |
| Inputs | 1 | 6 | 1 | |
| Propagation Delay | 9.7 ns | 9.7 ns | ||
| Low Level Output Current (Sink) | 4 mA | 4 mA |