The 74LVX04M is a low voltage hex inverter featuring six inverters that can interface 5 V systems with 3 V systems due to its input voltage tolerance of up to 6.5 V. It is designed for low power and low noise applications, making it suitable for 3.3 V environments. The device guarantees simultaneous switching noise level and dynamic threshold performance, ensuring reliable operation in various conditions. It operates within a supply voltage range of 2.0 to 3.6 V and can handle input voltages from 0 to 5.5 V. The 74LVX04M is packaged in a TSSOP-14 form factor and is Pb-free and halide-free, aligning with modern environmental standards. Its operating temperature range is from -40 to 85 °C, making it versatile for different applications.
Manufacturer: ON Semiconductor
Win Source Part Number: 1133329-74LVX04M
Packaging: Tube
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.5V ~ 0.8V
Logic Level - High: 1.5V ~ 2.4V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVX04
Manufacturer Pack Quantity: 1,100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 9.7ns at 3.3V, 50pF
CMOS Hex Inverter IC, SOIC, Surface Mount, 3.6V Product overview: 74LVX04M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX04M can be used for catalog matching and distributor lookup.
IC INV 6-CIR 1-IN 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1133329-74LVX04M | 705-74LVX04M | 488-74LVX04M-ND | 74LVX04M | 74LVX04M |
| Product Name | Logic - Logic - Gates and Inverters - 74LVX04M | SMD 3.6V SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter, Buffer | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V |
| Inputs | 6 | 1 | 1 | 1 | |
| Propagation Delay | 9.7 ns | 9.7 ns | 9.7 ns | ||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |