NOR Gate IC 4 Channel 14-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 137819-74LVX02SJX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 10.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.8 V
Logic Level - High: 1.5 V to 2.4 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
NOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
Quad 2-Input NOR Gate IC, SOIC, 2V-3.6V, CMOS Product overview: 74LVX02SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX02SJX can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14SOP
IC GATE NOR 4CH 2-INP 14SOP
NOR Gate IC 4 Channel 14-SOP
NOR Gate IC 4 Channel 14-SOP
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVX02SJX-ND | 137819-74LVX02SJX | 74LVX02SJX | 705-74LVX02SJX | 74LVX02SJX | 74LVX02SJX | 74LVX02SJX |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LVX02SJX | Quad 2V 3.6V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | NOT; NOR; NOR Gate | OR; NOR | NOR; NOR GATE | NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 2V ~ 3.6V | 2 V ~ 3.6 V | 3.6V | 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 10.1 ns | 10.1 ns | 10.1 ns | ||||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |