onsemi Gates and Inverters 74LVX02M

Description
NOR Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet
Description
NOR Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVX02M-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVX02M-ND
Gates and Inverters 74LVX02M-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-74LVX02M
Quad 3.6V SOIC Logic IC 705-74LVX02M
CMOS NOR Gate IC, Quad 2-Input, SOIC, 3.6V Product overview: 74LVX02M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX02M can be used for catalog matching and distributor lookup.

CMOS NOR Gate IC, Quad 2-Input, SOIC, 3.6V Product overview: 74LVX02M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX02M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74LVX02M - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Quad Nor Gate, 2I/p, Soic-14; No. Of Inputs Onsemi - 78K6338 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nor Gate, 2I/p, Soic-14; No. Of Inputs Onsemi
78K6338
Quad Nor Gate, 2I/p, Soic-14; No. Of Inputs Onsemi 78K6338
QUAD NOR GATE, 2I/P, SOIC-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74LVX; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Output Current:4mA; MSL:-; Family Type:LVX RoHS Compliant: Yes

QUAD NOR GATE, 2I/P, SOIC-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74LVX; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Output Current:4mA; MSL:-; Family Type:LVX RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVX02M
Logic Gates 74LVX02M
Logic Gates Qd 2-Input NOR Gate

Logic Gates Qd 2-Input NOR Gate

Buy Now Datasheet
Logic - Gates and Inverters - 74LVX02M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVX02M
Logic - Gates and Inverters 74LVX02M
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVX02M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVX02M
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVX02M
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - 74LVX02M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVX02M
Gates and Inverters 74LVX02M
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74LVX02M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVX02M
Gates and Inverters 74LVX02M
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVX02M-ND 705-74LVX02M 74LVX02M 78K6338 74LVX02M 74LVX02M 74LVX02M 74LVX02M
Product Name Gates and Inverters Quad 3.6V SOIC Logic IC Quad Nor Gate, 2I/p, Soic-14; No. Of Inputs Onsemi Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR; NOR GATE OR; NOR NOT; NOR NOR NOR; NOR Gate
Supply Voltage 2V ~ 3.6V 3.6V 3.6V 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) 3.6V 3.6V; 2V ~ 3.6V
Inputs 2 2 2 2
Propagation Delay 10.1 ns 10.1 ns
Low Level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHC1GU04GZ-Q10YLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details