onsemi Latches 74LVTH573WM

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVTH573WM is a low voltage octal transparent latch featuring 3-STATE outputs, designed for bus-organized system applications. It consists of eight D-type latches that allow data to pass through when the Latch Enable (LE) input is HIGH, making the latches transparent. When LE is LOW, the data is latched, and the outputs are controlled by the Output Enable (OE) input, which can place the outputs in a high impedance state when HIGH. This device is compatible with both 3.3V and 5V systems, providing a TTL interface for 5V environments. The LVTH573 variant includes bushold inputs, eliminating the need for external pull-up resistors for unused inputs. It is fabricated using advanced BiCMOS technology, ensuring high-speed operation with low power dissipation. The outputs can source and sink significant current, with specifications of -32mA and +64mA, respectively. Additionally, the device exhibits robust latch-up performance and ESD protection, making it suitable for various applications. The 74LVTH573WM is available in a 20-Lead Small Outline Integrated Circuit (SOIC) package.

Datasheet Summary
Powered by GS/AI

The 74LVTH573WM is a low voltage octal transparent latch featuring 3-STATE outputs, designed for bus-organized system applications. It consists of eight D-type latches that allow data to pass through when the Latch Enable (LE) input is HIGH, making the latches transparent. When LE is LOW, the data is latched, and the outputs are controlled by the Output Enable (OE) input, which can place the outputs in a high impedance state when HIGH. This device is compatible with both 3.3V and 5V systems, providing a TTL interface for 5V environments. The LVTH573 variant includes bushold inputs, eliminating the need for external pull-up resistors for unused inputs. It is fabricated using advanced BiCMOS technology, ensuring high-speed operation with low power dissipation. The outputs can source and sink significant current, with specifications of -32mA and +64mA, respectively. Additionally, the device exhibits robust latch-up performance and ESD protection, making it suitable for various applications. The 74LVTH573WM is available in a 20-Lead Small Outline Integrated Circuit (SOIC) package.

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LVTH573WM-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVTH573WM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVTH573WM
Integrated Circuits (ICs) - Logic - Latches 74LVTH573WM
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - 74LVTH573WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 74LVTH573WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - 74LVTH573WM - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVTH573WM
Logic - Latches 74LVTH573WM
IC LATCH TRANSP OCT 3ST 20SOIC

IC LATCH TRANSP OCT 3ST 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVTH573WM-ND 74LVTH573WM 74LVTH573WM 74LVTH573WM
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V 3.6V 3.6V; 2.7V ~ 3.6V
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
9 suppliers
Latches - 74LVCH16373ADL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers