onsemi Latches 74LVTH573MTCX

Description
Low Voltage Octal Transparent Latch with 3-STATE Outputs
Request a Quote Datasheet
Description
Low Voltage Octal Transparent Latch with 3-STATE Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LVTH573MTCX - Rochester Electronics
Newburyport, MA, United States
Low Voltage Octal Transparent Latch with 3-STATE Outputs

Low Voltage Octal Transparent Latch with 3-STATE Outputs

Supplier's Site Datasheet
 - 74LVTH573MTCX - Rochester Electronics
Newburyport, MA, United States
Low Voltage Octal Transparent Latch with 3-STATE Outputs

Low Voltage Octal Transparent Latch with 3-STATE Outputs

Supplier's Site Datasheet
Latches - 74LVTH573MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVTH573MTCX
121993-74LVTH573MTCX
Logic - Logic - Latches - 74LVTH573MTCX 121993-74LVTH573MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 121993-74LVTH573MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 121993-74LVTH573MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Logic - Latches - 74LVTH573MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVTH573MTCX
Logic - Latches 74LVTH573MTCX
IC LATCH TRANSP OCT 3ST 20TSSOP

IC LATCH TRANSP OCT 3ST 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVTH573MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVTH573MTCX
Integrated Circuits (ICs) - Logic - Latches 74LVTH573MTCX
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Latches - 74LVTH573MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVTH573MTCX 74LVTH573MTCXTR-ND 121993-74LVTH573MTCX 74LVTH573MTCX 74LVTH573MTCX 74LVTH573MTCX
Product Name Latches Logic - Logic - Latches - 74LVTH573MTCX Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Package Type TSSOP; TSSOP-20; SOP; SSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP; 20-TSSOP; SOP; SSOP SSOP TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259M - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
7 suppliers
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC573ABQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
8 suppliers
Logic - Latches - 74LVT16373MEA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details