onsemi Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH244MSAX 74LVTH244MSAX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 736639-74LVTH244MSAX SSOP20 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): SN74LVTH244ADBRG4; 74LVTH244MSAX_Q; 74LVTH244MSA_Q; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 74LVTH244 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 736639-74LVTH244MSAX SSOP20 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): SN74LVTH244ADBRG4; 74LVTH244MSAX_Q; 74LVTH244MSA_Q; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 74LVTH244 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH244MSAX - 736639-74LVTH244MSAX SSOP20 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH244MSAX
736639-74LVTH244MSAX SSOP20
Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH244MSAX 736639-74LVTH244MSAX SSOP20
Manufacturer: ON Semiconductor Win Source Part Number: 736639-74LVTH244MSAX SSOP20 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): SN74LVTH244ADBRG4; 74LVTH244MSAX_Q; 74LVTH244MSA_Q; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 74LVTH244 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 736639-74LVTH244MSAX SSOP20
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): SN74LVTH244ADBRG4; 74LVTH244MSAX_Q; 74LVTH244MSA_Q;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVTH244
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Buffers, Drivers, Receivers, Transceivers - 74LVTH244MSAX-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVTH244MSAX-ND
Buffers, Drivers, Receivers, Transceivers 74LVTH244MSAX-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVTH244MSAX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH244MSAX
IC BUFFER NON-INVERT 3.6V 20SSOP

IC BUFFER NON-INVERT 3.6V 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Buffer Amplifiers Amplifier and Comparator Chips
Product Number 736639-74LVTH244MSAX SSOP20 74LVTH244MSAX-ND 74LVTH244MSAX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH244MSAX Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0258M - 865707-CA0258M - Win Source Electronics
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details