Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007319-74LVTH240MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
IC BUFFER INVERT 3.6V 20TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 007319-74LVTH240MTCX | 74LVTH240MTCXTR-ND | 74LVTH240MTCX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH240MTCX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |