onsemi Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH2244MTCX 74LVTH2244MTCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 805689-74LVTH2244MTC X Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: 74LVTH2244
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 805689-74LVTH2244MTC X Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: 74LVTH2244
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH2244MTCX - 805689-74LVTH2244MTCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH2244MTCX
805689-74LVTH2244MTCX
Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH2244MTCX 805689-74LVTH2244MTCX
Manufacturer: ON Semiconductor Win Source Part Number: 805689-74LVTH2244MTC X Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: 74LVTH2244

Manufacturer: ON Semiconductor
Win Source Part Number: 805689-74LVTH2244MTCX
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 4
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: 74LVTH2244

Buy Now
Buffers, Drivers, Receivers, Transceivers - 488-74LVTH2244MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
488-74LVTH2244MTCXTR-ND
Buffers, Drivers, Receivers, Transceivers 488-74LVTH2244MTCXTR-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVTH2244MTCX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH2244MTCX
IC BUFF NON-INVERT 3.6V 20TSSOP

IC BUFF NON-INVERT 3.6V 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Buffer Amplifiers Amplifier and Comparator Chips
Product Number 805689-74LVTH2244MTCX 488-74LVTH2244MTCXTR-ND 74LVTH2244MTCX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH2244MTCX Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - BUF04701AIPW - Rochester Electronics
Specs
Package Type SSOP; SOP; TSSOP; TSSOP14
View Details
3 suppliers
 - 2966J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
IC CLK BUFFER 2:4 500MHZ 20TSSOP - 668-85104AGILF - Utmel Electronic Limited
Renesas Electronics Corporation
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.97 to 3.63 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details