onsemi Logic - Logic - Universal Bus Functions - 74LVTH16835MTDX 74LVTH16835MTDX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765897-74LVTH16835MT DX Series: 74LVTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Number of Circuits: 18-Bit Mounting: SMD Logic Type: Universal Bus Driver Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): SN74LVTH16835DGGR; 74LVTH16835MTD_Q; 74LVTH16835MTD; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765897-74LVTH16835MT DX Series: 74LVTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Number of Circuits: 18-Bit Mounting: SMD Logic Type: Universal Bus Driver Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): SN74LVTH16835DGGR; 74LVTH16835MTD_Q; 74LVTH16835MTD; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - 74LVTH16835MTDX - 765897-74LVTH16835MTDX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - 74LVTH16835MTDX
765897-74LVTH16835MTDX
Logic - Logic - Universal Bus Functions - 74LVTH16835MTDX 765897-74LVTH16835MTDX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765897-74LVTH16835MT DX Series: 74LVTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Number of Circuits: 18-Bit Mounting: SMD Logic Type: Universal Bus Driver Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): SN74LVTH16835DGGR; 74LVTH16835MTD_Q; 74LVTH16835MTD; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765897-74LVTH16835MTDX
Series: 74LVTH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Number of Circuits: 18-Bit
Mounting: SMD
Logic Type: Universal Bus Driver
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): SN74LVTH16835DGGR; 74LVTH16835MTD_Q; 74LVTH16835MTD;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 765897-74LVTH16835MTDX
Product Name Logic - Logic - Universal Bus Functions - 74LVTH16835MTDX
Unlock Full Specs
to access all available technical data