Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765896-74LVTH16835MT
Series: 74LVTH
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Number of Circuits: 18-Bit
Mounting: SMD
Logic Type: Universal Bus Driver
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): SN74LVTH16835DGGR; 74LVTH16835MTDX; 74LVTH16835MTD_Q; 74LVTH16835MTD;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 765896-74LVTH16835MTD |
| Product Name | Logic - Logic - Universal Bus Functions - 74LVTH16835MTD |