onsemi Hard To Find - 74LVTH16646MTD 74LVTH16646MTD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133283-74LVTH16646M TD Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: 74LVTH16646 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133283-74LVTH16646M TD Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: 74LVTH16646 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74LVTH16646MTD - 1133283-74LVTH16646MTD - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74LVTH16646MTD
1133283-74LVTH16646MTD
Hard To Find - 74LVTH16646MTD 1133283-74LVTH16646MTD
Manufacturer: ON Semiconductor Win Source Part Number: 1133283-74LVTH16646M TD Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: 74LVTH16646 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1133283-74LVTH16646MTD
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVTH16646
Manufacturer Pack Quantity: 34
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1133283-74LVTH16646MTD
Product Name Hard To Find - 74LVTH16646MTD
Supply Voltage 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, parallel-out shift register - 74HC164BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M96 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Shift Registers - 100336QC - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 4
View Details