Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 130560-74LVTH16244MT
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): SN74LVTH16244ADGVR; 74LVTH16244MTDX_NL; 74LVTH16244MTD_NL;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
IC BUFF NON-INVERT 3.6V 48TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 130560-74LVTH16244MTD | 74LVTH16244MTD-ND | 74LVTH16244MTD |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH16244MTD | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |