onsemi Hard To Find - 74LVTH16244MEA 74LVTH16244MEA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765884-74LVTH16244ME A Series: 74LVTH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: 74LVTH16244 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): SN74LVT16244DL; 74LVTH16244ADLRG4; SN74LVTH16244ADLG4; Introduction Date: April 12, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765884-74LVTH16244ME A Series: 74LVTH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: 74LVTH16244 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): SN74LVT16244DL; 74LVTH16244ADLRG4; SN74LVTH16244ADLG4; Introduction Date: April 12, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74LVTH16244MEA - 765884-74LVTH16244MEA - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74LVTH16244MEA
765884-74LVTH16244MEA
Hard To Find - 74LVTH16244MEA 765884-74LVTH16244MEA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765884-74LVTH16244ME A Series: 74LVTH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: 74LVTH16244 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): SN74LVT16244DL; 74LVTH16244ADLRG4; SN74LVTH16244ADLG4; Introduction Date: April 12, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765884-74LVTH16244MEA
Series: 74LVTH
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: 74LVTH16244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): SN74LVT16244DL; 74LVTH16244ADLRG4; SN74LVTH16244ADLG4;
Introduction Date: April 12, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVTH16244MEA-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVTH16244MEA-ND
Buffers, Drivers, Receivers, Transceivers 74LVTH16244MEA-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVTH16244MEA
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH16244MEA
IC BUFFER NON-INVERT 3.6V 48SSOP

IC BUFFER NON-INVERT 3.6V 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Buffer Amplifiers Amplifier and Comparator Chips
Product Number 765884-74LVTH16244MEA 74LVTH16244MEA-ND 74LVTH16244MEA
Product Name Hard To Find - 74LVTH16244MEA Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Buffers - SiT92112AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 54FCT240ATDB-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; "20-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers