IC, NON INVERTING BUFFER, TSSOP-48; Logic Family / Base Number:74LVT16244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 38C7884 |
| Product Name | Ic, Non Inverting Buffer, Tssop-48; Logic Family / Base Number Onsemi |