Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076417-74LVTH162244M
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): 74LVTH162244DLRG4; 74LVTH162244MEA_Q; 74LVTH162244MEX; 74LVTH162244MEA_NL;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
IC BUFFER NON-INVERT 3.6V 48SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 076417-74LVTH162244MEX | 74LVTH162244MEX-ND | 74LVTH162244MEX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162244MEX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |