Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765874-74LVTH162240M
Series: 74LVTH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: 74LVTH162240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): V62/04707-01XE; 74LVTH162240MTX; CLVTH162240IDGGREP;
Introduction Date: June 30, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC BUFFER INVERT 3.6V 48TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 74LVTH162240MTX-ND | 765874-74LVTH162240MTX | 74LVTH162240MTX |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Hard To Find - 74LVTH162240MTX | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.7 to 3.6 volts |