onsemi Buffers, Drivers, Receivers, Transceivers 74LVTH125SJX

Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74LVTH125SJX-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVTH125SJX-ND
Buffers, Drivers, Receivers, Transceivers 74LVTH125SJX-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOP

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH125SJX - 1009621-74LVTH125SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH125SJX
1009621-74LVTH125SJX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH125SJX 1009621-74LVTH125SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009621-74LVTH125SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOP Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): SN74LVTH125NSR; 74LVTH125SJ; 74LVTH125SJX; 74LVTH125SJ_Q; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1009621-74LVTH125SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): SN74LVTH125NSR; 74LVTH125SJ; 74LVTH125SJX; 74LVTH125SJ_Q;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVTH125SJX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH125SJX
IC BUFFER NON-INVERT 3.6V 14SOP

IC BUFFER NON-INVERT 3.6V 14SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74LVTH125SJX-ND 1009621-74LVTH125SJX 74LVTH125SJX
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH125SJX Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC404AJM5X - Rochester Electronics
Specs
Package Type SOP; TSOP5/6
Life Cycle Stage Obsolete
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4077-2ARZ-RL - 910117-ADA4077-2ARZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
High-Performance Buffers - SiT92216AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Buffers, Repeaters, Splitters - 89HP0602QZBNLG8-ND - DigiKey
Specs
Package Type 20-VFQFN Exposed Pad
Number of Pins 20
View Details
2 suppliers