The 74LVTH125 is a low voltage quad buffer featuring four independent non-inverting buffers with 3-STATE outputs. It is designed for low-voltage applications, operating at a supply voltage range of 2.7V to 3.6V, while also providing compatibility with 5V TTL systems. The device is fabricated using advanced BiCMOS technology, allowing for high-speed operation with low power dissipation. Key specifications include output drive capabilities of -32mA for sinking and +64mA for sourcing, as well as built-in bushold data inputs that eliminate the need for external pull-up resistors on unused inputs. The LVTH125 supports live insertion and extraction, and features power-up/down high impedance to prevent glitches during bus loading. ESD performance is robust, exceeding 2000V for the human-body model and 1000V for the charged-device model. The product is available in a 14-lead Small Outline Integrated Circuit (SOIC) package and is compliant with RoHS standards.
BUFFER, SOIC-14, FULL REEL; Logic Family / Base Number:74LVT125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; MSL:- RoHS Compliant: Yes
Buffers & Line Drivers Quad Buffer
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 78K6318 | 74LVTH125MX |
| Product Name | Buffer, Soic-14, Full Reel; Logic Family / Base Number Onsemi | Buffers & Line Drivers |