Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007305-74LVTH125MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
IC BUF NON-INVERT 3.6V 14TSSOP
IC BUF NON-INVERT 3.6V 14TSSOP
IC BUFF TRI-ST QD LOW V 14TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 007305-74LVTH125MTCX | 74LVTH125MTCXDKR-ND | 74LVTH125MTCX | 74LVTH125MTCX | 598-74LVTH125MTCX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH125MTCX | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | IC BUFF TRI-ST QD LOW V 14TSSOP |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |