IC LATCH TRANSP OCT 3ST 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74LVT573WMX | 74LVT573WMX | 74LVT573WMX |
| Product Name | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D; Transparent-D | ||
| Low-level Output Current (Sink) | 64 mA | ||
| High-level Output Current (Source) | 32 mA | ||
| Propagation Delay | 4.4 ns |