onsemi Latches 74LVT573MTC

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LVT573MTCFS-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVT573MTC
076413-74LVT573MTC
Logic - Logic - Latches - 74LVT573MTC 076413-74LVT573MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076413-74LVT573MTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1,825

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076413-74LVT573MTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1,825

Buy Now Datasheet
 - 74LVT573MTC - Rochester Electronics
Newburyport, MA, United States
Low Voltage Octal Transparent Latch with 3-STATE Outputs

Low Voltage Octal Transparent Latch with 3-STATE Outputs

Supplier's Site Datasheet
 - 74LVT573MTC - Rochester Electronics
Newburyport, MA, United States
Low Voltage Octal Transparent Latch with 3-STATE Outputs

Low Voltage Octal Transparent Latch with 3-STATE Outputs

Supplier's Site Datasheet
Latches - 74LVT573MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 74LVT573MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVT573MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVT573MTC
Integrated Circuits (ICs) - Logic - Latches 74LVT573MTC
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Logic - Latches - 74LVT573MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVT573MTC
Logic - Latches 74LVT573MTC
IC LATCH TRANSP OCT 3ST 20TSSOP

IC LATCH TRANSP OCT 3ST 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVT573MTCFS-ND 076413-74LVT573MTC 74LVT573MTC 74LVT573MTC 74LVT573MTC 74LVT573MTC
Product Name Latches Logic - Logic - Latches - 74LVT573MTC Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3.6V
Low-level Output Current (Sink) 64 mA 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX573MSA - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
8 suppliers
Latches - 1727-4111-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
Fast CMOS Octal Transparent Latch - 5962-9223802MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details