onsemi Logic - Logic - Latches - 74LVT573MSAX 74LVT573MSAX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765868-74LVT573MSAX Series: 74LVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Independent Circuits: 1 Delay Time - Propagation: 1.5ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765868-74LVT573MSAX Series: 74LVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Independent Circuits: 1 Delay Time - Propagation: 1.5ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVT573MSAX
765868-74LVT573MSAX
Logic - Logic - Latches - 74LVT573MSAX 765868-74LVT573MSAX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765868-74LVT573MSAX Series: 74LVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Independent Circuits: 1 Delay Time - Propagation: 1.5ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765868-74LVT573MSAX
Series: 74LVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Latches - 74LVT573MSAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now
Latches - 74LVT573MSAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVT573MSAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVT573MSAX
Integrated Circuits (ICs) - Logic - Latches 74LVT573MSAX
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Logic - Latches - 74LVT573MSAX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVT573MSAX
Logic - Latches 74LVT573MSAX
IC LATCH TRANSP OCT 3ST 20SSOP

IC LATCH TRANSP OCT 3ST 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 765868-74LVT573MSAX 74LVT573MSAX 74LVT573MSAX 74LVT573MSAX
Product Name Logic - Logic - Latches - 74LVT573MSAX Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3.6V
Low-level Output Current (Sink) 64 mA 64 mA
High-level Output Current (Source) 32 mA 32 mA
Propagation Delay 1.5 ns 4.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BNSRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
 - 74HC237PWJ - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
View Details
Logic - Latches - 74ACT373MSAX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373APVG8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
2 suppliers