onsemi Latches 74LVT373WM

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LVT373WM-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVT373WM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVT373WM
Integrated Circuits (ICs) - Logic - Latches 74LVT373WM
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Logic - Latches - 74LVT373WM - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVT373WM
Logic - Latches 74LVT373WM
IC LATCH TRANSP OCT 3ST 20SOIC

IC LATCH TRANSP OCT 3ST 20SOIC

Supplier's Site Datasheet
Latches - 74LVT373WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LVT373WM
Latches 74LVT373WM
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 74LVT373WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LVT373WM
Latches 74LVT373WM
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches 74LVT373WM
IC LATCH TRANSP OCT 3ST 20SOIC

IC LATCH TRANSP OCT 3ST 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVT373WM-ND 74LVT373WM 74LVT373WM 74LVT373WM 74LVT373WM
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AUP1G373GF,132 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
7 suppliers
Latches - 1727-3324-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Fast CMOS Octal Transparent Latch - 5962-9221703M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details