onsemi Logic - Logic - Latches - 74LVT373SJX 74LVT373SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765864-74LVT373SJX Series: 74LVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Independent Circuits: 1 Delay Time - Propagation: 1.5ns Part Status: Obsolete(EOL) Family Name: 74LVT373 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOP Alternative Parts (Cross-Reference): SN74LVTH373NSRE4; SN74LVTH373NS; SN74LVTH373NSG4; Introduction Date: January 11, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765864-74LVT373SJX Series: 74LVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Independent Circuits: 1 Delay Time - Propagation: 1.5ns Part Status: Obsolete(EOL) Family Name: 74LVT373 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOP Alternative Parts (Cross-Reference): SN74LVTH373NSRE4; SN74LVTH373NS; SN74LVTH373NSG4; Introduction Date: January 11, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVT373SJX
765864-74LVT373SJX
Logic - Logic - Latches - 74LVT373SJX 765864-74LVT373SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765864-74LVT373SJX Series: 74LVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Independent Circuits: 1 Delay Time - Propagation: 1.5ns Part Status: Obsolete(EOL) Family Name: 74LVT373 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOP Alternative Parts (Cross-Reference): SN74LVTH373NSRE4; SN74LVTH373NS; SN74LVTH373NSG4; Introduction Date: January 11, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765864-74LVT373SJX
Series: 74LVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Part Status: Obsolete(EOL)
Family Name: 74LVT373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOP
Alternative Parts (Cross-Reference): SN74LVTH373NSRE4; SN74LVTH373NS; SN74LVTH373NSG4;
Introduction Date: January 11, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Latches - 74LVT373SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now
Latches - 74LVT373SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVT373SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVT373SJX
Integrated Circuits (ICs) - Logic - Latches 74LVT373SJX
IC D-TYPE TRANSP SGL 8:8 20SOP

IC D-TYPE TRANSP SGL 8:8 20SOP

Supplier's Site
Logic - Latches - 74LVT373SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVT373SJX
Logic - Latches 74LVT373SJX
IC LATCH TRANSP OCT 3ST 20SOP

IC LATCH TRANSP OCT 3ST 20SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 765864-74LVT373SJX 74LVT373SJX 74LVT373SJX 74LVT373SJX
Product Name Logic - Logic - Latches - 74LVT373SJX Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3.6V
Low-level Output Current (Sink) 64 mA 64 mA
High-level Output Current (Source) 32 mA 32 mA
Propagation Delay 1.5 ns 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT563SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M96 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
18-bit bus-interface D-type latch; 3-State - 74ALVCH16843DGG,11 - Nexperia B.V.
Specs
Latch Type D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers