onsemi Integrated Circuits (ICs) - Logic - Latches 74LVT373SJ

Description
IC D-TYPE TRANSP SGL 8:8 20SOP
Datasheet
Description
IC D-TYPE TRANSP SGL 8:8 20SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 74LVT373SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVT373SJ
Integrated Circuits (ICs) - Logic - Latches 74LVT373SJ
IC D-TYPE TRANSP SGL 8:8 20SOP

IC D-TYPE TRANSP SGL 8:8 20SOP

Supplier's Site
Logic - Latches - 74LVT373SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVT373SJ
Logic - Latches 74LVT373SJ
IC LATCH TRANSP OCT 3ST 20SOP

IC LATCH TRANSP OCT 3ST 20SOP

Supplier's Site Datasheet
Latches - 74LVT373SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LVT373SJ
Latches 74LVT373SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Latches - 74LVT373SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LVT373SJ
Latches 74LVT373SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74LVT373SJ 74LVT373SJ 74LVT373SJ
Product Name Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 3.6V 3.6V; 2.7V ~ 3.6V
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - 8407001EA - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers
Latches - 74HC373DB112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
 - 5475/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
4 suppliers