IC, NON INVERTING TRANSCEIVER, SOIC-20; Logic Family / Base Number:74LVT245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 78K6330 |
| Product Name | Ic, Non Inverting Transceiver, Soic-20; Logic Family / Base Number Onsemi |