IC, 74LVT CMOS, SMD, 74LVT245; Logic Family / Base Number:74LVT245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 99K0629 |
| Product Name | Ic, 74Lvt Cmos, Smd, 74Lvt245; Logic Family / Base Number Onsemi |