Buffers & Line Drivers Octal Buf/Line Drv
BUFFER/DRIV, OCTAL, TRI-STATE, TSSOP-20; Logic Family / Base Number:74LVT244; Logic Device Type:Buffer, Line Driver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT;RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 74LVT244MTCX | 31Y6427 |
| Product Name | Buffers & Line Drivers | Buffer/driv, Octal, Tri-State, Tssop-20; Logic Family / Base Number Onsemi |