Buffers & Line Drivers Octal Buf/Line Drv
BUFFER/LINE DRIVER, 3-STATE O/P, TSSOP-20; Logic Family / Base Number:74LVT244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 74LVT244MTC | 83C5339 |
| Product Name | Buffers & Line Drivers | Buffer/line Driver, 3-State O/p, Tssop-20; Logic Family / Base Number Onsemi |