onsemi 16-bit 160MHz 3.3V Logic IC 74LVT16374MTDX

Description
16-Bit 3-STATE D Flip-Flop, 160MHz, 3.3V, TFSOP Product overview: 74LVT16374MTDX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 160MHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 160MHz, 3.3V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74LVT16374MTDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit 3-STATE D Flip-Flop, 160MHz, 3.3V, TFSOP Product overview: 74LVT16374MTDX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 160MHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 160MHz, 3.3V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74LVT16374MTDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 160MHz 3.3V Logic IC
706-74LVT16374MTDX
16-bit 160MHz 3.3V Logic IC 706-74LVT16374MTDX
16-Bit 3-STATE D Flip-Flop, 160MHz, 3.3V, TFSOP Product overview: 74LVT16374MTDX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 160MHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 160MHz, 3.3V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74LVT16374MTDX can be used for catalog matching and distributor lookup.

16-Bit 3-STATE D Flip-Flop, 160MHz, 3.3V, TFSOP Product overview: 74LVT16374MTDX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 160MHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 160MHz, 3.3V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74LVT16374MTDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-74LVT16374MTDX
Product Name 16-bit 160MHz 3.3V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74AHC2G32GD,125 - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Operating Current 1.00E-3 mA
View Details
3 suppliers
Logic - Gates and Inverters - 54F10LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 5486FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details