Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Win Source Part Number: 1040619-74LVT162244M
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVT
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 4
Number of Bits per Element: 4
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SN74LVT162244ADLR; 74LVTH162244MEX; 74LVTH162244MEA; 74LCX16244MEA;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-74LVT162244MEAX
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 74LVT162244MEAX-ND | 1040619-74LVT162244MEAX |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |