onsemi Logic - Logic - Latches - 74LVQ573SC 74LVQ573SC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119394-74LVQ573SC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 8.5ns Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119394-74LVQ573SC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 8.5ns Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVQ573SC
119394-74LVQ573SC
Logic - Logic - Latches - 74LVQ573SC 119394-74LVQ573SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119394-74LVQ573SC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 8.5ns Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119394-74LVQ573SC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 8.5ns
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 74LVQ573SC-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVQ573SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVQ573SC
Integrated Circuits (ICs) - Logic - Latches 74LVQ573SC
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Logic - Latches - 74LVQ573SC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVQ573SC
Logic - Latches 74LVQ573SC
IC LATCH OCT D-TYPE 3ST 20-SOIC

IC LATCH OCT D-TYPE 3ST 20-SOIC

Supplier's Site Datasheet
Latches - 74LVQ573SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LVQ573SC
Latches 74LVQ573SC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 74LVQ573SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LVQ573SC
Latches 74LVQ573SC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 119394-74LVQ573SC 74LVQ573SC-ND 74LVQ573SC 74LVQ573SC 74LVQ573SC
Product Name Logic - Logic - Latches - 74LVQ573SC Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 2 V ~ 3.6 V 2V ~ 3.6V 3.6V 3.6V; 2V ~ 3.6V
Low-level Output Current (Sink) 12 mA 12 mA 12 mA
High-level Output Current (Source) 12 mA 12 mA 12 mA
Propagation Delay 8.5 ns 8.5 ns 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type transparent latch; 3-state - 74AUP1G373GW,125 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Latches - 74LCX162373MTD - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
16-Bit Transparent Latch - 74FCT162373ATPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers