| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 74LVQ32SJ | 74LVQ32SJ |
| Product Name | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR; OR Gate | NOT; OR |
| Supply Voltage | 3.6V; 2V ~ 3.6V | 2V (Low), 0.8V (High) |
| Inputs | 2 | |
| Operating Current | 12 mA | 0.0020 mA |