Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1009530-74LVQ32SCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 9ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
OR Gate IC 4 Channel 14-SOIC
4CH 2-INP OR GATE IC, 3.6V, CMOS, SOIC Product overview: 74LVQ32SCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVQ32SCX can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1009530-74LVQ32SCX | 74LVQ32SCX-ND | 705-74LVQ32SCX | 74LVQ32SCX | 74LVQ32SCX | 74LVQ32SCX |
| Product Name | Logic - Logic - Gates and Inverters - 74LVQ32SCX | Gates and Inverters | 3.6V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; OR; OR Gate | OR | OR; OR GATE | OR; OR Gate | OR | NOT; OR |
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | 2V (Low), 0.8V (High) |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 9 ns | 9 ns | 9 ns | |||
| Low Level Output Current (Sink) | 12 mA | 12 mA | 12 mA |