onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74LVQ157SC

Description
Multiplexer, LVQ Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Request a Quote
Description
Multiplexer, LVQ Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVQ157SC is a low voltage quad 2-input multiplexer designed for high-speed applications. It allows the selection of four bits of data from two sources using common Select and Enable inputs, with outputs presenting the selected data in true form. The device operates at a supply voltage range of 2.0V to 3.6V and is suitable for low power and low noise applications, particularly at 3.3V. Key features include guaranteed simultaneous switching noise levels, dynamic threshold performance, and pin-to-pin skew AC performance. The Enable input is active-LOW, ensuring that when it is HIGH, all outputs are forced LOW. The multiplexer can also function as a function generator, capable of generating various logic functions. The 74LVQ157SC is housed in a 16-lead Small Outline Integrated Circuit (SOIC) package, making it suitable for compact designs. Engineers may consider this product for applications requiring reliable data selection and function generation in low voltage environments.

Datasheet Summary
Powered by GS/AI

The 74LVQ157SC is a low voltage quad 2-input multiplexer designed for high-speed applications. It allows the selection of four bits of data from two sources using common Select and Enable inputs, with outputs presenting the selected data in true form. The device operates at a supply voltage range of 2.0V to 3.6V and is suitable for low power and low noise applications, particularly at 3.3V. Key features include guaranteed simultaneous switching noise levels, dynamic threshold performance, and pin-to-pin skew AC performance. The Enable input is active-LOW, ensuring that when it is HIGH, all outputs are forced LOW. The multiplexer can also function as a function generator, capable of generating various logic functions. The 74LVQ157SC is housed in a 16-lead Small Outline Integrated Circuit (SOIC) package, making it suitable for compact designs. Engineers may consider this product for applications requiring reliable data selection and function generation in low voltage environments.

Suppliers

Company
Product
Description
Supplier Links
 - 74LVQ157SC - Rochester Electronics
Newburyport, MA, United States
Multiplexer, LVQ Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Multiplexer, LVQ Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LVQ157SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74LVQ157SC
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74LVQ157SC
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74LVQ157SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74LVQ157SC
Signal Switches, Multiplexers, Decoders 74LVQ157SC
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74LVQ157SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74LVQ157SC
Signal Switches, Multiplexers, Decoders 74LVQ157SC
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74LVQ157SC 74LVQ157SC 74LVQ157SC
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SOP; SOP16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC138PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 54HC158/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
3 suppliers