The 74LVQ151SC is a low voltage 8-input multiplexer designed for high-speed digital applications. It allows the selection of one data line from up to eight sources, making it suitable for universal function generation of logic functions involving four variables. The device features both true and complementary outputs, with an active LOW enable input that controls the output state. This multiplexer is optimized for low power and low noise operation at 3.3V, ensuring reliable performance in sensitive applications. It guarantees simultaneous switching noise levels and dynamic threshold performance, along with pin-to-pin skew AC performance. The device can handle incident wave switching into 75,Ѷ, making it versatile for various signal integrity requirements. The 74LVQ151SC is housed in a 16-lead Small Outline Integrated Circuit (SOIC) package, which is compact and suitable for space-constrained designs. It operates within a temperature range of -40°C to +85°C, and its absolute maximum ratings include a supply voltage of -0.5V to +7.0V. This multiplexer is a practical choice for engineers looking for a reliable and efficient solution for data selection in digital circuits.
Multiplexer, LVQ Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO16
Multiplexer 1 x 8:1 16-SOIC
Multiplexer 1 x 8:1 16-SOIC
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | 74LVQ151SC | 74LVQ151SC |
| Product Name | Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | Complementary Output |