The 74LVQ14SC is a low voltage hex inverter featuring Schmitt trigger inputs, designed to convert slowly changing input signals into sharply defined, jitter-free output signals. It offers a higher noise margin compared to conventional inverters, making it suitable for low power and low noise applications at 3.3V. The device has an internal hysteresis of approximately 1.0V between the positive-going and negative-going input thresholds, which is largely insensitive to variations in temperature and supply voltage. This component operates within a supply voltage range of 2.0V to 3.6V and supports a wide operating temperature range from -40°C to +85°C. The 74LVQ14SC is packaged in a 14-lead Small Outline Integrated Circuit (SOIC) format, adhering to JEDEC MS-012 specifications. It guarantees simultaneous switching noise levels and dynamic threshold performance, making it a reliable choice for applications requiring precise signal integrity. The device is also available in tape and reel packaging for automated assembly processes.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INV SCHMITT 6CH 1-IN 14SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVQ14SC-ND | 74LVQ14SC | 74LVQ14SC | 74LVQ14SC |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 2.2V (Low), 0.5V (High) | 3.6V; 2V ~ 3.6V |
| Inputs | 1 | 1 | ||
| Features | Schmitt Trigger | |||
| Propagation Delay | 13.5 ns |